8.7nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
8.7nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
8.7nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
FIXED IND 8.7NH 650MA 0.11OHM SM Product overview: LQW18AN8N7D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN8N7D00D can be used for catalog matching and distributor lookup.
FIXED IND 8.7NH 650MA 0.11OHM SM
INDUCTOR, 8.7NH, 6GHZ, 0.65A, 0603 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-1168-2-ND | 71-LQW18AN8N7D00D | 7855289 | 7855289P | LQW18AN8N7D00D | 76AH5669 |
| Product Name | Fixed Inductors | 650MA 0.11OHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Inductor, 8.7Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |||
| Core Material | Drum Core, Wirewound | Non Magnetic | Ferrite; Ferrite | Non-Magnetic | ||
| Configuration | Fixed | |||||
| DCR | 0.1100 ohms | 0.1100 ohms |