Murata Electronics Fixed Inductors LQW18AN8N4G8ZD

Description
8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15753-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15753-6-ND
Fixed Inductors 490-15753-6-ND
8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15753-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15753-2-ND
Fixed Inductors 490-15753-2-ND
8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15753-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15753-1-ND
Fixed Inductors 490-15753-1-ND
8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15753-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Automotive 0.1uH 250MHz 0.03A Inductor and Choke - 71-0402CS-R10XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.1000 microH
Inductance Tolerance 5 (+/- %)
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers