Murata Electronics Fixed Inductors LQW18AN8N4C8ZD

Description
8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15752-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15752-2-ND
Fixed Inductors 490-15752-2-ND
8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15752-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15752-1-ND
Fixed Inductors 490-15752-1-ND
8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15752-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15752-6-ND
Fixed Inductors 490-15752-6-ND
8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

8.4nH Unshielded Wirewound Inductor 1.6A 52mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15752-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0520 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0805-J563JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers