Murata Power Solutions Fixed Inductors - LQW18AN8N2D10D LQW18AN8N2D10D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 714925-LQW18AN8N2D10 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 8.2nH Tolerance: ±0.5nH Material - Core: Non-Magnetic Frequency - Self Resonant: 7GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 58mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Q at Freq: 38 at 250MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 100MHz
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 714925-LQW18AN8N2D10 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 8.2nH Tolerance: ±0.5nH Material - Core: Non-Magnetic Frequency - Self Resonant: 7GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 58mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Q at Freq: 38 at 250MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 100MHz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata LQW18AN8N2D10 inductor features an inductance of 8.2 nH with a tolerance of ±0.5 nH, making it suitable for high-frequency applications up to 7 GHz. It has a rated current of 800 mA and a maximum DC resistance of 0.058 Ω, which contributes to its low power loss. The inductor is designed in a compact 0603 (1.6 mm x 0.8 mm) package, ensuring it fits well in space-constrained designs. It operates effectively within a temperature range of -55°C to 125°C. The inductor also exhibits a minimum quality factor (Q) of 38 at a test frequency of 250 MHz, indicating good performance in RF applications. This component is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Murata LQW18AN8N2D10 inductor features an inductance of 8.2 nH with a tolerance of ±0.5 nH, making it suitable for high-frequency applications up to 7 GHz. It has a rated current of 800 mA and a maximum DC resistance of 0.058 Ω, which contributes to its low power loss. The inductor is designed in a compact 0603 (1.6 mm x 0.8 mm) package, ensuring it fits well in space-constrained designs. It operates effectively within a temperature range of -55°C to 125°C. The inductor also exhibits a minimum quality factor (Q) of 38 at a test frequency of 250 MHz, indicating good performance in RF applications. This component is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW18AN8N2D10D
714925-LQW18AN8N2D10D
Fixed Inductors - LQW18AN8N2D10D 714925-LQW18AN8N2D10D
Manufacturer: Murata Electronics North America Win Source Part Number: 714925-LQW18AN8N2D10 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 8.2nH Tolerance: ±0.5nH Material - Core: Non-Magnetic Frequency - Self Resonant: 7GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 58mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Low Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Q at Freq: 38 at 250MHz Current Rating (Amps): 800mA Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 714925-LQW18AN8N2D10D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 8.2nH
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 7GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 58mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Low
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Q at Freq: 38 at 250MHz
Current Rating (Amps): 800mA
Inductance Frequency - Test: 100MHz

Buy Now
Surface Mount Inductors - 7243027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7243027
Surface Mount Inductors 7243027
Murata LQW18AN8N2D10D

Murata LQW18AN8N2D10D

Supplier's Site
Surface Mount Inductors - 7243027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7243027P
Surface Mount Inductors 7243027P
Murata LQW18AN8N2D10D

Murata LQW18AN8N2D10D

Supplier's Site
Surface Mount Inductors - 1675734 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675734
Surface Mount Inductors 1675734
Murata LQW18AN8N2D10D

Murata LQW18AN8N2D10D

Supplier's Site
800MA 0.058OHM Inductor and Choke - 71-LQW18AN8N2D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 0.058OHM Inductor and Choke
71-LQW18AN8N2D10D
800MA 0.058OHM Inductor and Choke 71-LQW18AN8N2D10D
FIXED IND 8.2NH 800MA 0.058OHM Product overview: LQW18AN8N2D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.058OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.058OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN8N2D10D can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 800MA 0.058OHM Product overview: LQW18AN8N2D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 0.058OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 0.058OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN8N2D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6914-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6914-6-ND
Fixed Inductors 490-6914-6-ND
8.2nH Unshielded Wirewound Inductor 800mA 58mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 800mA 58mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6914-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6914-1-ND
Fixed Inductors 490-6914-1-ND
8.2nH Unshielded Wirewound Inductor 800mA 58mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 800mA 58mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6914-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6914-2-ND
Fixed Inductors 490-6914-2-ND
8.2nH Unshielded Wirewound Inductor 800mA 58mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 800mA 58mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 8.2Nh, 7Ghz, 0.8A, 0603 Rohs Compliant Murata - 76AH5668 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 7Ghz, 0.8A, 0603 Rohs Compliant Murata
76AH5668
Inductor, 8.2Nh, 7Ghz, 0.8A, 0603 Rohs Compliant Murata 76AH5668
INDUCTOR, 8.2NH, 7GHZ, 0.8A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 8.2NH, 7GHZ, 0.8A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 714925-LQW18AN8N2D10D 7243027 7243027P 71-LQW18AN8N2D10D 490-6914-6-ND 76AH5668
Product Name Fixed Inductors - LQW18AN8N2D10D Surface Mount Inductors Surface Mount Inductors 800MA 0.058OHM Inductor and Choke Fixed Inductors Inductor, 8.2Nh, 7Ghz, 0.8A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound Wirewound Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0082 microH 0.0082 microH 0.0082 microH
DCR 0.0580 ohms 0.0580 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 20
View Details