FIXED IND 8.2NH 650MA 0.11OHM SM Product overview: LQW18AN8N2D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN8N2D00D can be used for catalog matching and distributor lookup.
8.2nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
8.2nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
8.2nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)
650mA 8.2nH 0603 Power Inductors ROHS
INDUCTOR, 8.2NH, 6GHZ, 0.65A, 0603 ROHS COMPLIANT: YES
FIXED IND 8.2NH 650MA 0.11OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN8N2D00D | 490-1167-2-ND | LQW18AN8N2D00D | 76AH5667 | LQW18AN8N2D00D |
| Product Name | 650MA 0.11OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 8.2Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | ||
| Inductance Range | 0.0082 microH | 0.0082 microH | 0.0082 microH |