Murata Electronics
Fixed Inductors
LQW18AN8N2C0ZD
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
490-LQW18AN8N2C0ZDTR-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Core Material
|
Drum Core, Wirewound
|
|
Configuration
|
Fixed
|
|
DCR
|
0.1100 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
40 to 125 C (104 to 257 F)
Core Material
Ceramic; Ceramic
Application
RF Choke
View Details
Technology
Standard
Inductance Range
3.6 microH
DCR
0.0100 ohms
View Details
2 suppliers
Operating Temperature
40 C (104 F)
Mounting Option
Chassis
Technology
Standard
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details