Murata Electronics 650MA 0.11OHM Inductor and Choke LQW18AN8N2C00D

Description
FIXED IND 8.2NH 650MA 0.11OHM SM Product overview: LQW18AN8N2C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN8N2C00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 8.2NH 650MA 0.11OHM SM Product overview: LQW18AN8N2C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN8N2C00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
650MA 0.11OHM Inductor and Choke - 71-LQW18AN8N2C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650MA 0.11OHM Inductor and Choke
71-LQW18AN8N2C00D
650MA 0.11OHM Inductor and Choke 71-LQW18AN8N2C00D
FIXED IND 8.2NH 650MA 0.11OHM SM Product overview: LQW18AN8N2C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN8N2C00D can be used for catalog matching and distributor lookup.

FIXED IND 8.2NH 650MA 0.11OHM SM Product overview: LQW18AN8N2C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650MA, 0.11OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 650MA, 0.11OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN8N2C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-12791-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12791-6-ND
Fixed Inductors 490-12791-6-ND
8.2nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12791-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12791-1-ND
Fixed Inductors 490-12791-1-ND
8.2nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12791-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12791-2-ND
Fixed Inductors 490-12791-2-ND
8.2nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

8.2nH Unshielded Wirewound Inductor 650mA 110mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328004-LQW18AN8N2C00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328004-LQW18AN8N2C00D
Inductors, Coils, Chokes - Fixed Inductors 1328004-LQW18AN8N2C00D
Manufacturer: Murata Electronics Win Source Part Number: 1328004-LQW18AN8N2C0 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 8.2 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 110mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 650 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-12791-6,490-1279 1-2,LQW18AN8N2C00D-N D,490-12791-1 Base Product Number: LQW18AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328004-LQW18AN8N2C00D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 8.2 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 110mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 650 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-12791-6,490-12791-2,LQW18AN8N2C00D-ND,490-12791-1
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Inductor, 8.2Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata - 76AH5666 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata
76AH5666
Inductor, 8.2Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata 76AH5666
INDUCTOR, 8.2NH, 6GHZ, 0.65A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 8.2NH, 6GHZ, 0.65A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN8N2C00D 490-12791-6-ND 1328004-LQW18AN8N2C00D 76AH5666
Product Name 650MA 0.11OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, 8.2Nh, 6Ghz, 0.65A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Non Magnetic Drum Core, Wirewound
Inductance Range 0.0082 microH 0.0082 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5709-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details