Murata Electronics Fixed Inductors LQW18AN83NJ80D

Description
83nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
83nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW18AN83NJ80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW18AN83NJ80D-ND
Fixed Inductors LQW18AN83NJ80D-ND
83nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

83nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW18AN83NJ80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details