Murata Electronics Fixed Inductors LQW18AN82NJ8ZD

Description
82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15747-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15747-1-ND
Fixed Inductors 490-15747-1-ND
82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15747-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15747-2-ND
Fixed Inductors 490-15747-2-ND
82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15747-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15747-6-ND
Fixed Inductors 490-15747-6-ND
82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductor, 82Nh, 2.23Ghz, 0.55A, 0603 Rohs Compliant Murata - 76AH5672 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 2.23Ghz, 0.55A, 0603 Rohs Compliant Murata
76AH5672
Inductor, 82Nh, 2.23Ghz, 0.55A, 0603 Rohs Compliant Murata 76AH5672
INDUCTOR, 82NH, 2.23GHZ, 0.55A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 82NH, 2.23GHZ, 0.55A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15747-1-ND 76AH5672
Product Name Fixed Inductors Inductor, 82Nh, 2.23Ghz, 0.55A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details