Murata Electronics Fixed Inductors LQW18AN82NJ80D

Description
FIXED IND 82NH 550MA 500 MOHM
Request a Quote Datasheet
Description
FIXED IND 82NH 550MA 500 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN82NJ80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 550MA 500 MOHM

FIXED IND 82NH 550MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN82NJ80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 82NH 550MA 500 MOHM

FIXED IND 82NH 550MA 500 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN82NJ80DTR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN82NJ80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN82NJ80D
Fixed Inductors LQW18AN82NJ80D
FIXED IND 82NH 550MA 0.5OHM SMD

FIXED IND 82NH 550MA 0.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AN82NJ80DCT-ND LQW18AN82NJ80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3229-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details