Murata Power Solutions Fixed Inductors LQW18AN82NJ00D

Description
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6913-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6913-1-ND
Fixed Inductors 490-6913-1-ND
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6913-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6913-6-ND
Fixed Inductors 490-6913-6-ND
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6913-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6913-2-ND
Fixed Inductors 490-6913-2-ND
82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 250mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 250MA 0.6OHM Inductor and Choke - 71-LQW18AN82NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250MA 0.6OHM Inductor and Choke
71-LQW18AN82NJ00D
SMD 250MA 0.6OHM Inductor and Choke 71-LQW18AN82NJ00D
FIXED IND 82NH 250MA 0.6OHM SMD Product overview: LQW18AN82NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.6OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN82NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 82NH 250MA 0.6OHM SMD Product overview: LQW18AN82NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MA, 0.6OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 250MA, 0.6OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN82NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AN82NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN82NJ00D
Fixed Inductors LQW18AN82NJ00D
FIXED IND 82NH 250MA 0.6OHM SMD

FIXED IND 82NH 250MA 0.6OHM SMD

Supplier's Site Datasheet
Inductor RF Chip Wirewound 82nH 5% 100MHz 34Q-Factor 250mA 600mOhm DCR 0603 T/R - 535-LQW18AN82NJ00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 82nH 5% 100MHz 34Q-Factor 250mA 600mOhm DCR 0603 T/R
535-LQW18AN82NJ00D
Inductor RF Chip Wirewound 82nH 5% 100MHz 34Q-Factor 250mA 600mOhm DCR 0603 T/R 535-LQW18AN82NJ00D
Inductor RF Chip Wirewound 82nH 5% 100MHz 34Q-Factor 250mA 600mOhm DCR 0603 T/R

Inductor RF Chip Wirewound 82nH 5% 100MHz 34Q-Factor 250mA 600mOhm DCR 0603 T/R

Supplier's Site
Inductor, 82Nh, 2Ghz, 0.25A, 0603 Rohs Compliant Murata - 76AH5671 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Nh, 2Ghz, 0.25A, 0603 Rohs Compliant Murata
76AH5671
Inductor, 82Nh, 2Ghz, 0.25A, 0603 Rohs Compliant Murata 76AH5671
INDUCTOR, 82NH, 2GHZ, 0.25A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 82NH, 2GHZ, 0.25A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6913-1-ND 71-LQW18AN82NJ00D LQW18AN82NJ00D 535-LQW18AN82NJ00D 76AH5671
Product Name Fixed Inductors SMD 250MA 0.6OHM Inductor and Choke Fixed Inductors Inductor RF Chip Wirewound 82nH 5% 100MHz 34Q-Factor 250mA 600mOhm DCR 0603 T/R Inductor, 82Nh, 2Ghz, 0.25A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678546 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers