Murata Electronics Fixed Inductors LQW18AN82NG80D

Description
82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-16899-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16899-2-ND
Fixed Inductors 490-16899-2-ND
82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16899-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16899-1-ND
Fixed Inductors 490-16899-1-ND
82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16899-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16899-6-ND
Fixed Inductors 490-16899-6-ND
82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

82nH Unshielded Wirewound Inductor 550mA 500mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN82NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN82NG80D
Fixed Inductors LQW18AN82NG80D
FIXED IND 82NH 550MA 0.5OHM SMD

FIXED IND 82NH 550MA 0.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-16899-2-ND LQW18AN82NG80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102548CT-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details