Murata Electronics Fixed Inductors LQW18AN78NG80D

Description
78nH Unshielded Wirewound Inductor 590mA 410mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
78nH Unshielded Wirewound Inductor 590mA 410mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN78NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
78nH Unshielded Wirewound Inductor 590mA 410mOhm Max 0603 (1608 Metric)

78nH Unshielded Wirewound Inductor 590mA 410mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN78NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 78NH 590MA 410 MOHM

FIXED IND 78NH 590MA 410 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN78NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 78NH 590MA 410 MOHM

FIXED IND 78NH 590MA 410 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN78NG80DTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Common Mode Chokes - 486-5715-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details