Murata Electronics Fixed Inductors LQW18AN73NJ8ZD

Description
73nH Unshielded Wirewound Inductor 590mA 410mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
73nH Unshielded Wirewound Inductor 590mA 410mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15737-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15737-2-ND
Fixed Inductors 490-15737-2-ND
73nH Unshielded Wirewound Inductor 590mA 410mOhm Max 0603 (1608 Metric)

73nH Unshielded Wirewound Inductor 590mA 410mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15737-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.3000 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details