Murata Power Solutions Fixed Inductors LQW18AN72NJ00D

Description
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-17904-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17904-2-ND
Fixed Inductors 490-17904-2-ND
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)

72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17904-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17904-6-ND
Fixed Inductors 490-17904-6-ND
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)

72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-17904-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-17904-1-ND
Fixed Inductors 490-17904-1-ND
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)

72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 270MA 0.56OHM Inductor and Choke - 71-LQW18AN72NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270MA 0.56OHM Inductor and Choke
71-LQW18AN72NJ00D
SMD 270MA 0.56OHM Inductor and Choke 71-LQW18AN72NJ00D
FIXED IND 72NH 270MA 0.56OHM SMD Product overview: LQW18AN72NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 0.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 0.56OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN72NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 72NH 270MA 0.56OHM SMD Product overview: LQW18AN72NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 0.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 0.56OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN72NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN72NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN72NJ00D
270mA 72nH ±5% 0603 Power Inductors ROHS

270mA 72nH ±5% 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-17904-2-ND 71-LQW18AN72NJ00D LQW18AN72NJ00D
Product Name Fixed Inductors SMD 270MA 0.56OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Drum Core, Wirewound Non Magnetic
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125996 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2700 microH
Q Factor 30
View Details
Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers