Murata Electronics Fixed Inductors LQW18AN72NG80D

Description
FIXED IND 72NH 560MA 470 MOHM
Request a Quote Datasheet
Description
FIXED IND 72NH 560MA 470 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN72NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 72NH 560MA 470 MOHM

FIXED IND 72NH 560MA 470 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN72NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 72NH 560MA 470 MOHM

FIXED IND 72NH 560MA 470 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN72NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
72nH Unshielded Wirewound Inductor 560mA 470mOhm Max 0603 (1608 Metric)

72nH Unshielded Wirewound Inductor 560mA 470mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW18AN72NG80DCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910526P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.7400 ohms
Rated DC Current 560 milliamps
Lead Style Axial
View Details
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers