FIXED IND 72NH 270MA 0.56OHM SMD Product overview: LQW18AN72NG0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 0.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 0.56OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN72NG0ZD can be used for catalog matching and distributor lookup.
FIXED IND 72NH 270MA 0.56OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN72NG0ZD | 490-LQW18AN72NG0ZDTR-ND | LQW18AN72NG0ZD |
| Product Name | SMD 270MA 0.56OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic |
| Inductance Range | 0.0720 microH | 0.0720 microH |