FIXED IND 72NH 270MA 0.56OHM SMD Product overview: LQW18AN72NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270MA, 0.56OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270MA, 0.56OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN72NG00D can be used for catalog matching and distributor lookup.
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)
72nH Unshielded Wirewound Inductor 270mA 560mOhm Max 0603 (1608 Metric)
FIXED IND 72NH 270MA 0.56OHM SMD
RF INDUCTOR, 72NH, 0.27A, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN72NG00D | 490-6909-1-ND | LQW18AN72NG00D | 36AJ3865 |
| Product Name | SMD 270MA 0.56OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Rf Inductor, 72Nh, 0.27A, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | |
| Inductance Range | 0.0720 microH | 0.0720 microH |