Murata Power Solutions Fixed Inductors LQW18AN6N8D10D

Description
6.8nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6908-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6908-2-ND
Fixed Inductors 490-6908-2-ND
6.8nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6908-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6908-1-ND
Fixed Inductors 490-6908-1-ND
6.8nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6908-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6908-6-ND
Fixed Inductors 490-6908-6-ND
6.8nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370152-LQW18AN6N8D10D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370152-LQW18AN6N8D10D
Inductors, Coils, Chokes - Fixed Inductors 1370152-LQW18AN6N8D10D
Win Source Part Number: 1370152-LQW18AN6N8D1 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQW18AN Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±0.5nH Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 6.8 nH Current Rating (Amps): 900 mA Shielding: Unshielded DC Resistance (DCR): 45mOhm Max Q @ Freq: 38 @ 250MHz Frequency - Self Resonant: 7GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370152-LQW18AN6N8D10D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±0.5nH
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 6.8 nH
Current Rating (Amps): 900 mA
Shielding: Unshielded
DC Resistance (DCR): 45mOhm Max
Q @ Freq: 38 @ 250MHz
Frequency - Self Resonant: 7GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
900MA 0.045OHM Inductor and Choke - 71-LQW18AN6N8D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
900MA 0.045OHM Inductor and Choke
71-LQW18AN6N8D10D
900MA 0.045OHM Inductor and Choke 71-LQW18AN6N8D10D
FIXED IND 6.8NH 900MA 0.045OHM Product overview: LQW18AN6N8D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.045OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.045OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN6N8D10D can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 900MA 0.045OHM Product overview: LQW18AN6N8D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.045OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.045OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN6N8D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 6.8Nh, 7Ghz, 0.9A, 0603 Rohs Compliant Murata - 76AH5661 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Nh, 7Ghz, 0.9A, 0603 Rohs Compliant Murata
76AH5661
Inductor, 6.8Nh, 7Ghz, 0.9A, 0603 Rohs Compliant Murata 76AH5661
INDUCTOR, 6.8NH, 7GHZ, 0.9A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 6.8NH, 7GHZ, 0.9A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors 6.8 NH - 535-LQW18AN6N8D10D - Utmel Electronic Limited
Hong Kong, China
Fixed Inductors 6.8 NH
535-LQW18AN6N8D10D
Fixed Inductors 6.8 NH 535-LQW18AN6N8D10D
Fixed Inductors 6.8 NH

Fixed Inductors 6.8 NH

Supplier's Site
Fixed Inductors - LQW18AN6N8D10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN6N8D10D
Fixed Inductors LQW18AN6N8D10D
FIXED IND 6.8NH 900MA 0.045OHM

FIXED IND 6.8NH 900MA 0.045OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6908-2-ND 1370152-LQW18AN6N8D10D 71-LQW18AN6N8D10D 76AH5661 535-LQW18AN6N8D10D LQW18AN6N8D10D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 900MA 0.045OHM Inductor and Choke Inductor, 6.8Nh, 7Ghz, 0.9A, 0603 Rohs Compliant Murata Fixed Inductors 6.8 NH Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed Fixed Fixed
DCR 0.0450 ohms 0.0450 ohms 0.0450 ohms 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
30mH 4A 540V Inductor and Choke - 839-DKLP-0229-0430 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 30000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - CMT-8107-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details