Murata Power Solutions Fixed Inductors LQW18AN6N8D00D

Description
6.8nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1165-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1165-6-ND
Fixed Inductors 490-1165-6-ND
6.8nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1165-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1165-2-ND
Fixed Inductors 490-1165-2-ND
6.8nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1165-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1165-1-ND
Fixed Inductors 490-1165-1-ND
6.8nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
750MA 0.082OHM Inductor and Choke - 71-LQW18AN6N8D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.082OHM Inductor and Choke
71-LQW18AN6N8D00D
750MA 0.082OHM Inductor and Choke 71-LQW18AN6N8D00D
FIXED IND 6.8NH 750MA 0.082OHM Product overview: LQW18AN6N8D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN6N8D00D can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 750MA 0.082OHM Product overview: LQW18AN6N8D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN6N8D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor RF Chip Wirewound 6.8nH 0.5nH 100MHz 35Q-Factor 750mA 82mOhm DCR 0603 T/R - 535-LQW18AN6N8D00D - Utmel Electronic Limited
Hong Kong, China
Inductor RF Chip Wirewound 6.8nH 0.5nH 100MHz 35Q-Factor 750mA 82mOhm DCR 0603 T/R
535-LQW18AN6N8D00D
Inductor RF Chip Wirewound 6.8nH 0.5nH 100MHz 35Q-Factor 750mA 82mOhm DCR 0603 T/R 535-LQW18AN6N8D00D
Inductor RF Chip Wirewound 6.8nH 0.5nH 100MHz 35Q-Factor 750mA 82mOhm DCR 0603 T/R

Inductor RF Chip Wirewound 6.8nH 0.5nH 100MHz 35Q-Factor 750mA 82mOhm DCR 0603 T/R

Supplier's Site
Inductor, 6.8Nh, 6Ghz, 0.75A, 0603 Rohs Compliant Murata - 76AH5660 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Nh, 6Ghz, 0.75A, 0603 Rohs Compliant Murata
76AH5660
Inductor, 6.8Nh, 6Ghz, 0.75A, 0603 Rohs Compliant Murata 76AH5660
INDUCTOR, 6.8NH, 6GHZ, 0.75A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 6.8NH, 6GHZ, 0.75A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1165-6-ND 71-LQW18AN6N8D00D 535-LQW18AN6N8D00D 76AH5660
Product Name Fixed Inductors 750MA 0.082OHM Inductor and Choke Inductor RF Chip Wirewound 6.8nH 0.5nH 100MHz 35Q-Factor 750mA 82mOhm DCR 0603 T/R Inductor, 6.8Nh, 6Ghz, 0.75A, 0603 Rohs Compliant Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic
Configuration Fixed
DCR 0.0820 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details