Murata Electronics Fixed Inductors LQW18AN6N8C8ZD

Description
6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15732-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15732-2-ND
Fixed Inductors 490-15732-2-ND
6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15732-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15732-6-ND
Fixed Inductors 490-15732-6-ND
6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15732-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15732-1-ND
Fixed Inductors 490-15732-1-ND
6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN6N8C8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN6N8C8ZD
Fixed Inductors LQW18AN6N8C8ZD
FIXED IND 6.8NH 1.9A 0.04OHM SMD

FIXED IND 6.8NH 1.9A 0.04OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15732-2-ND LQW18AN6N8C8ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
DCR 0.0400 ohms 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers