Murata Electronics SMD 1.9A 0.04OHM Inductor and Choke LQW18AN6N8C80D

Description
FIXED IND 6.8NH 1.9A 0.04OHM SMD Product overview: LQW18AN6N8C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN6N8C80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8NH 1.9A 0.04OHM SMD Product overview: LQW18AN6N8C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN6N8C80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.9A 0.04OHM Inductor and Choke - 71-LQW18AN6N8C80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.9A 0.04OHM Inductor and Choke
71-LQW18AN6N8C80D
SMD 1.9A 0.04OHM Inductor and Choke 71-LQW18AN6N8C80D
FIXED IND 6.8NH 1.9A 0.04OHM SMD Product overview: LQW18AN6N8C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN6N8C80D can be used for catalog matching and distributor lookup.

FIXED IND 6.8NH 1.9A 0.04OHM SMD Product overview: LQW18AN6N8C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A, 0.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.9A, 0.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN6N8C80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQW18AN6N8C80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8NH 1.9A 40 MOHM SMD

FIXED IND 6.8NH 1.9A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN6N8C80DTR-ND - DigiKey
Thief River Falls, MN, United States
6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

6.8nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN6N8C80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8NH 1.9A 40 MOHM SMD

FIXED IND 6.8NH 1.9A 40 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370107-LQW18AN6N8C80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370107-LQW18AN6N8C80D
Inductors, Coils, Chokes - Fixed Inductors 1370107-LQW18AN6N8C80D
Win Source Part Number: 1370107-LQW18AN6N8C8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQW18AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 6.8 nH Current Rating (Amps): 1.9 A Shielding: Unshielded DC Resistance (DCR): 40mOhm Max Q @ Freq: 40 @ 250MHz Frequency - Self Resonant: 6.65GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370107-LQW18AN6N8C80D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 6.8 nH
Current Rating (Amps): 1.9 A
Shielding: Unshielded
DC Resistance (DCR): 40mOhm Max
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 6.65GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQW18AN6N8C80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN6N8C80D
Fixed Inductors LQW18AN6N8C80D
FIXED IND 6.8NH 1.9A 0.04OHM SMD

FIXED IND 6.8NH 1.9A 0.04OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN6N8C80D 490-LQW18AN6N8C80DDKR-ND 1370107-LQW18AN6N8C80D LQW18AN6N8C80D
Product Name SMD 1.9A 0.04OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Ferrite Non-Magnetic
Inductance Range 0.0068 microH 0.0068 microH 0.0068 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567589P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.4000 ohms
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details