FIXED IND 6.8NH 900MA 0.045OHM Product overview: LQW18AN6N8C10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MA, 0.045OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 900MA, 0.045OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN6N8C10D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 923925-LQW18AN6N8C10
Series: LQW18
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 45mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW18AN
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-6907-1, 490-6907-2, 490-6907-6, LQW18AN6N8C10D-ND
6.8nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)
6.8nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)
6.8nH Unshielded Wirewound Inductor 900mA 45mOhm Max 0603 (1608 Metric)
FIXED IND 6.8NH 900MA 0.045OHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN6N8C10D | 923925-LQW18AN6N8C10D | 490-6907-6-ND | LQW18AN6N8C10D |
| Product Name | 900MA 0.045OHM Inductor and Choke | Fixed Inductors - LQW18AN6N8C10D | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | |
| Inductance Range | 0.0068 microH | 0.0068 microH |