Murata Electronics Fixed Inductors LQW18AN6N5G8ZD

Description
6.5nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.5nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15731-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15731-1-ND
Fixed Inductors 490-15731-1-ND
6.5nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

6.5nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15731-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15731-2-ND
Fixed Inductors 490-15731-2-ND
6.5nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

6.5nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15731-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15731-6-ND
Fixed Inductors 490-15731-6-ND
6.5nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

6.5nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15731-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Surface Mount Inductors - 2567659P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details