Murata Electronics Fixed Inductors LQW18AN6N0C8ZD

Description
6nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15728-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15728-6-ND
Fixed Inductors 490-15728-6-ND
6nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

6nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15728-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15728-2-ND
Fixed Inductors 490-15728-2-ND
6nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

6nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15728-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15728-1-ND
Fixed Inductors 490-15728-1-ND
6nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

6nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15728-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3631C180MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers