Murata Electronics SMD 630MA 0.38OHM Inductor and Choke LQW18AN68NJ8ZD

Description
FIXED IND 68NH 630MA 0.38OHM SMD Product overview: LQW18AN68NJ8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 630MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NJ8ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 68NH 630MA 0.38OHM SMD Product overview: LQW18AN68NJ8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 630MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NJ8ZD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 630MA 0.38OHM Inductor and Choke - 71-LQW18AN68NJ8ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 630MA 0.38OHM Inductor and Choke
71-LQW18AN68NJ8ZD
SMD 630MA 0.38OHM Inductor and Choke 71-LQW18AN68NJ8ZD
FIXED IND 68NH 630MA 0.38OHM SMD Product overview: LQW18AN68NJ8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 630MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NJ8ZD can be used for catalog matching and distributor lookup.

FIXED IND 68NH 630MA 0.38OHM SMD Product overview: LQW18AN68NJ8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 630MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 630MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NJ8ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370047-LQW18AN68NJ8ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370047-LQW18AN68NJ8ZD
Inductors, Coils, Chokes - Fixed Inductors 1370047-LQW18AN68NJ8ZD
Win Source Part Number: 1370047-LQW18AN68NJ8 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) Base Product Number: LQW18AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.039" (1.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 68 nH Current Rating (Amps): 630 mA Shielding: Unshielded DC Resistance (DCR): 380mOhm Max Q @ Freq: 37 @ 200MHz Frequency - Self Resonant: 2.38GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1370047-LQW18AN68NJ8ZD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
Base Product Number: LQW18AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.039" (1.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 68 nH
Current Rating (Amps): 630 mA
Shielding: Unshielded
DC Resistance (DCR): 380mOhm Max
Q @ Freq: 37 @ 200MHz
Frequency - Self Resonant: 2.38GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - 490-15725-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15725-6-ND
Fixed Inductors 490-15725-6-ND
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15725-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15725-1-ND
Fixed Inductors 490-15725-1-ND
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15725-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15725-2-ND
Fixed Inductors 490-15725-2-ND
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN68NJ8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN68NJ8ZD
Fixed Inductors LQW18AN68NJ8ZD
FIXED IND 68NH 630MA 0.38OHM SMD

FIXED IND 68NH 630MA 0.38OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN68NJ8ZD 1370047-LQW18AN68NJ8ZD 490-15725-6-ND LQW18AN68NJ8ZD
Product Name SMD 630MA 0.38OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.0680 microH 0.0680 microH 0.0680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-J394JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details