FIXED IND 68NH 340MA 380 MOHM
FIXED IND 68NH 340MA 380 MOHM
FIXED IND 68NH 340MA 0.38OHM SMD Product overview: LQW18AN68NJ0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 340MA, 0.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 340MA, 0.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN68NJ0ZD can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 1329320-LQW18AN68NJ0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-LQW18AN68NJ0ZD-N
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18AN68NJ0ZDTR-ND | 71-LQW18AN68NJ0ZD | 1329320-LQW18AN68NJ0ZD |
| Product Name | Fixed Inductors | SMD 340MA 0.38OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Drum Core, Wirewound | Non Magnetic | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |