Murata Electronics Fixed Inductors LQW18AN68NG8ZD

Description
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15724-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15724-1-ND
Fixed Inductors 490-15724-1-ND
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15724-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15724-6-ND
Fixed Inductors 490-15724-6-ND
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15724-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15724-2-ND
Fixed Inductors 490-15724-2-ND
68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

68nH Unshielded Wirewound Inductor 630mA 380mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15724-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details