5.6nH Unshielded Wirewound Inductor 1.9A 40mOhm Max 0603 (1608 Metric)
FIXED IND 5.6NH 1.9A 40 MOHM SMD
FIXED IND 5.6NH 1.9A 40 MOHM SMD
FIXED IND 5.6NH 1.9A 0.04OHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18AN5N6C80DTR-ND | LQW18AN5N6C80D |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | Non-Magnetic |
| Configuration | Fixed | |
| DCR | 0.0400 ohms | 0.0400 ohms |