Murata Power Solutions Fixed Inductors LQW18AN5N6C00D

Description
5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6900-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6900-1-ND
Fixed Inductors 490-6900-1-ND
5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6900-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6900-2-ND
Fixed Inductors 490-6900-2-ND
5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6900-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6900-6-ND
Fixed Inductors 490-6900-6-ND
5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Wirewound Inductor 750mA 82mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
750MA 0.082OHM Inductor and Choke - 71-LQW18AN5N6C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.082OHM Inductor and Choke
71-LQW18AN5N6C00D
750MA 0.082OHM Inductor and Choke 71-LQW18AN5N6C00D
FIXED IND 5.6NH 750MA 0.082OHM Product overview: LQW18AN5N6C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN5N6C00D can be used for catalog matching and distributor lookup.

FIXED IND 5.6NH 750MA 0.082OHM Product overview: LQW18AN5N6C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.082OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.082OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN5N6C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 5.6Nh, 6Ghz, 0.75A, 0603 Rohs Compliant Murata - 76AH5653 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Nh, 6Ghz, 0.75A, 0603 Rohs Compliant Murata
76AH5653
Inductor, 5.6Nh, 6Ghz, 0.75A, 0603 Rohs Compliant Murata 76AH5653
INDUCTOR, 5.6NH, 6GHZ, 0.75A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 5.6NH, 6GHZ, 0.75A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW18AN5N6C00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN5N6C00D
Fixed Inductors LQW18AN5N6C00D
FIXED IND 5.6NH 750MA 0.082OHM

FIXED IND 5.6NH 750MA 0.082OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6900-1-ND 71-LQW18AN5N6C00D 76AH5653 LQW18AN5N6C00D
Product Name Fixed Inductors 750MA 0.082OHM Inductor and Choke Inductor, 5.6Nh, 6Ghz, 0.75A, 0603 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
DCR 0.0820 ohms 0.0820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0051 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers