Murata Electronics Fixed Inductors LQW18AN58NG8ZD

Description
58nH Unshielded Wirewound Inductor 700mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
58nH Unshielded Wirewound Inductor 700mA 300mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15720-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15720-1-ND
Fixed Inductors 490-15720-1-ND
58nH Unshielded Wirewound Inductor 700mA 300mOhm Max 0603 (1608 Metric)

58nH Unshielded Wirewound Inductor 700mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15720-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15720-6-ND
Fixed Inductors 490-15720-6-ND
58nH Unshielded Wirewound Inductor 700mA 300mOhm Max 0603 (1608 Metric)

58nH Unshielded Wirewound Inductor 700mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15720-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15720-2-ND
Fixed Inductors 490-15720-2-ND
58nH Unshielded Wirewound Inductor 700mA 300mOhm Max 0603 (1608 Metric)

58nH Unshielded Wirewound Inductor 700mA 300mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15720-1-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226101KDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details