Murata Electronics Fixed Inductors LQW18AN56NG8ZD

Description
56nH Unshielded Wirewound Inductor 770mA 260mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 770mA 260mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15718-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15718-2-ND
Fixed Inductors 490-15718-2-ND
56nH Unshielded Wirewound Inductor 770mA 260mOhm Max 0603 (1608 Metric)

56nH Unshielded Wirewound Inductor 770mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15718-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15718-6-ND
Fixed Inductors 490-15718-6-ND
56nH Unshielded Wirewound Inductor 770mA 260mOhm Max 0603 (1608 Metric)

56nH Unshielded Wirewound Inductor 770mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15718-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15718-1-ND
Fixed Inductors 490-15718-1-ND
56nH Unshielded Wirewound Inductor 770mA 260mOhm Max 0603 (1608 Metric)

56nH Unshielded Wirewound Inductor 770mA 260mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN56NG8ZD
Inductors/Coils/Transformers >> Power Inductors LQW18AN56NG8ZD
770mA 56nH ±2% 0603 Power Inductors ROHS

770mA 56nH ±2% 0603 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW18AN56NG8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN56NG8ZD
Fixed Inductors LQW18AN56NG8ZD
FIXED IND 56NH 770MA 0.26OHM SMD

FIXED IND 56NH 770MA 0.26OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 490-15718-2-ND LQW18AN56NG8ZD LQW18AN56NG8ZD
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details