FIXED IND 56NH 360MA 0.35OHM SMD Product overview: LQW18AN56NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 360MA, 0.35OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 360MA, 0.35OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN56NG00D can be used for catalog matching and distributor lookup.
56nH Unshielded Wirewound Inductor 360mA 350mOhm Max 0603 (1608 Metric)
56nH Unshielded Wirewound Inductor 360mA 350mOhm Max 0603 (1608 Metric)
56nH Unshielded Wirewound Inductor 360mA 350mOhm Max 0603 (1608 Metric)
Inductor RF Chip Wirewound 56nH 2% 100MHz 38Q-Factor 360mA 350mOhm DCR 0603 Paper T/R
INDUCTOR, 56NH, 2.4GHZ, 0.36A, 0603 ROHS COMPLIANT: YES
FIXED IND 56NH 360MA 0.35OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN56NG00D | 490-6899-1-ND | 535-LQW18AN56NG00D | 76AH5656 | LQW18AN56NG00D |
| Product Name | SMD 360MA 0.35OHM Inductor and Choke | Fixed Inductors | Inductor RF Chip Wirewound 56nH 2% 100MHz 38Q-Factor 360mA 350mOhm DCR 0603 Paper T/R | Inductor, 56Nh, 2.4Ghz, 0.36A, 0603 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | ||
| Inductance Range | 0.0560 microH | 0.0560 microH | 0.0560 microH |