52nH Unshielded Wirewound Inductor 750mA 270mOhm Max 0603 (1608 Metric)
52nH Unshielded Wirewound Inductor 750mA 270mOhm Max 0603 (1608 Metric)
52nH Unshielded Wirewound Inductor 750mA 270mOhm Max 0603 (1608 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-15717-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |