FIXED IND 51NH 830MA 230 MOHM
FIXED IND 51NH 830MA 230 MOHM
51nH Unshielded Wirewound Inductor 830mA 230mOhm Max 0603 (1608 Metric)
FIXED IND 51NH 830MA 0.23OHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18AN51NG80DCT-ND | LQW18AN51NG80D |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Drum Core, Wirewound | Non-Magnetic |
| Configuration | Fixed | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |