FIXED IND 51NH 370MA 0.33OHM SMD Product overview: LQW18AN51NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.33OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.33OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN51NG00D can be used for catalog matching and distributor lookup.
51nH Unshielded Wirewound Inductor 370mA 330mOhm Max 0603 (1608 Metric)
51nH Unshielded Wirewound Inductor 370mA 330mOhm Max 0603 (1608 Metric)
51nH Unshielded Wirewound Inductor 370mA 330mOhm Max 0603 (1608 Metric)
Manufacturer: Murata Electronics North America
Win Source Part Number: 1204434-LQW18AN51NG0
Series: LQW18
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Current Rating: 370mA
Shielding: Unshielded
Inductance: 51nH
Mounting: SMD
Tolerance: ±2%
Material - Core: Non-Magnetic
Q @ Freq: 38 @ 200MHz
Frequency - Self Resonant: 2.5GHz
Test Frequency: 100MHz
Size: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Family Name: LQW18AN_00
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 330 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0603
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LQW18AN51NG0ZJ; LQW18AN51NG0ZB; LQW18AN51NG0ZD;
Introduction Date: July 04, 2005
ECCN: EAR99
Country of Origin: Japan ,Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
INDUCTOR, 51NH, 2.5GHZ, 0.37A, 0603 ROHS COMPLIANT: YES
FIXED IND 51NH 370MA 0.33OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN51NG00D | 490-6897-2-ND | 1204434-LQW18AN51NG00D | 76AH5655 | LQW18AN51NG00D |
| Product Name | SMD 370MA 0.33OHM Inductor and Choke | Fixed Inductors | Newest Parts - LQW18AN51NG00D | Inductor, 51Nh, 2.5Ghz, 0.37A, 0603 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | ||
| Inductance Range | 0.0510 microH | 0.0510 microH | 0.0510 microH |