Murata Electronics Fixed Inductors LQW18AN4N9G8ZD

Description
4.9nH Unshielded Wirewound Inductor 1.2A 81mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.9nH Unshielded Wirewound Inductor 1.2A 81mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15713-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15713-2-ND
Fixed Inductors 490-15713-2-ND
4.9nH Unshielded Wirewound Inductor 1.2A 81mOhm Max 0603 (1608 Metric)

4.9nH Unshielded Wirewound Inductor 1.2A 81mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15713-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15713-1-ND
Fixed Inductors 490-15713-1-ND
4.9nH Unshielded Wirewound Inductor 1.2A 81mOhm Max 0603 (1608 Metric)

4.9nH Unshielded Wirewound Inductor 1.2A 81mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15713-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15713-6-ND
Fixed Inductors 490-15713-6-ND
4.9nH Unshielded Wirewound Inductor 1.2A 81mOhm Max 0603 (1608 Metric)

4.9nH Unshielded Wirewound Inductor 1.2A 81mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15713-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER68K - 1067833-KQ0805TTER68K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.6800 microH
View Details