Murata Electronics Fixed Inductors LQW18AN4N7G8ZD

Description
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15710-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15710-6-ND
Fixed Inductors 490-15710-6-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15710-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15710-2-ND
Fixed Inductors 490-15710-2-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15710-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15710-1-ND
Fixed Inductors 490-15710-1-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15710-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details