Murata Electronics Fixed Inductors LQW18AN4N7D0ZD

Description
4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW18AN4N7D0ZD-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW18AN4N7D0ZD-ND
Fixed Inductors LQW18AN4N7D0ZD-ND
4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - LQW18AN4N7D0ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN4N7D0ZD
Fixed Inductors LQW18AN4N7D0ZD
FIXED IND 4.7NH 850MA 0.059OHM

FIXED IND 4.7NH 850MA 0.059OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW18AN4N7D0ZD-ND LQW18AN4N7D0ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
DCR 0.0590 ohms 0.0590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-DLO1-24-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers