Murata Power Solutions Fixed Inductors LQW18AN4N7D00D

Description
4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1162-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1162-1-ND
Fixed Inductors 490-1162-1-ND
4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1162-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1162-6-ND
Fixed Inductors 490-1162-6-ND
4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1162-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1162-2-ND
Fixed Inductors 490-1162-2-ND
4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
850MA 0.059OHM Inductor and Choke - 71-LQW18AN4N7D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MA 0.059OHM Inductor and Choke
71-LQW18AN4N7D00D
850MA 0.059OHM Inductor and Choke 71-LQW18AN4N7D00D
FIXED IND 4.7NH 850MA 0.059OHM Product overview: LQW18AN4N7D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.059OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.059OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N7D00D can be used for catalog matching and distributor lookup.

FIXED IND 4.7NH 850MA 0.059OHM Product overview: LQW18AN4N7D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.059OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.059OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N7D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FIXED IND 4.7NH 850MA 59 MOHM - 535-LQW18AN4N7D00D - Utmel Electronic Limited
Hong Kong, China
FIXED IND 4.7NH 850MA 59 MOHM
535-LQW18AN4N7D00D
FIXED IND 4.7NH 850MA 59 MOHM 535-LQW18AN4N7D00D
FIXED IND 4.7NH 850MA 59 MOHM

FIXED IND 4.7NH 850MA 59 MOHM

Supplier's Site
Fixed Inductors - LQW18AN4N7D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN4N7D00D
Fixed Inductors LQW18AN4N7D00D
FIXED IND 4.7NH 850MA 0.059OHM

FIXED IND 4.7NH 850MA 0.059OHM

Supplier's Site Datasheet
Inductor, 4.7Nh, 6Ghz, 0.85A, 0603 Rohs Compliant Murata - 76AH5650 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Nh, 6Ghz, 0.85A, 0603 Rohs Compliant Murata
76AH5650
Inductor, 4.7Nh, 6Ghz, 0.85A, 0603 Rohs Compliant Murata 76AH5650
INDUCTOR, 4.7NH, 6GHZ, 0.85A, 0603 ROHS COMPLIANT: YES

INDUCTOR, 4.7NH, 6GHZ, 0.85A, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW18AN4N7D00D
Inductors/Coils/Transformers >> Power Inductors LQW18AN4N7D00D
850mA 4.7nH 0603 Power Inductors ROHS

850mA 4.7nH 0603 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-1162-1-ND 71-LQW18AN4N7D00D 535-LQW18AN4N7D00D LQW18AN4N7D00D 76AH5650 LQW18AN4N7D00D
Product Name Fixed Inductors 850MA 0.059OHM Inductor and Choke FIXED IND 4.7NH 850MA 59 MOHM Fixed Inductors Inductor, 4.7Nh, 6Ghz, 0.85A, 0603 Rohs Compliant Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed Fixed
DCR 0.0590 ohms 0.0590 ohms 0.0590 ohms 0.0590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers