Murata Electronics Fixed Inductors LQW18AN4N7B8ZD

Description
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15708-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15708-2-ND
Fixed Inductors 490-15708-2-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15708-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15708-6-ND
Fixed Inductors 490-15708-6-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15708-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15708-1-ND
Fixed Inductors 490-15708-1-ND
4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

4.7nH Unshielded Wirewound Inductor 1.5A 54mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15708-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0024 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-30N 0402CS-30NXJRW , 0402CS-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C21C-0115-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details