Murata Power Solutions Fixed Inductors LQW18AN4N3D00D

Description
4.3nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1161-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1161-6-ND
Fixed Inductors 490-1161-6-ND
4.3nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

4.3nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1161-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1161-2-ND
Fixed Inductors 490-1161-2-ND
4.3nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

4.3nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1161-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1161-1-ND
Fixed Inductors 490-1161-1-ND
4.3nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

4.3nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
850MA 0.059OHM Inductor and Choke - 71-LQW18AN4N3D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
850MA 0.059OHM Inductor and Choke
71-LQW18AN4N3D00D
850MA 0.059OHM Inductor and Choke 71-LQW18AN4N3D00D
FIXED IND 4.3NH 850MA 0.059OHM Product overview: LQW18AN4N3D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.059OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.059OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N3D00D can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 850MA 0.059OHM Product overview: LQW18AN4N3D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.059OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.059OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N3D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW18AN4N3D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN4N3D00D
Fixed Inductors LQW18AN4N3D00D
FIXED IND 4.3NH 850MA 0.059OHM

FIXED IND 4.3NH 850MA 0.059OHM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1161-6-ND 71-LQW18AN4N3D00D LQW18AN4N3D00D
Product Name Fixed Inductors 850MA 0.059OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non Magnetic Non-Magnetic
Configuration Fixed
DCR 0.0590 ohms 0.0590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers