4.3nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
4.3nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
4.3nH Unshielded Wirewound Inductor 850mA 59mOhm Max 0603 (1608 Metric)
FIXED IND 4.3NH 850MA 0.059OHM Product overview: LQW18AN4N3C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MA, 0.059OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 850MA, 0.059OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN4N3C00D can be used for catalog matching and distributor lookup.
FIXED IND 4.3NH 850MA 0.059OHM
INDUCTOR, 4.3NH, 6GHZ, 0.85A, 0603 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-6896-1-ND | 71-LQW18AN4N3C00D | LQW18AN4N3C00D | 76AH5648 |
| Product Name | Fixed Inductors | 850MA 0.059OHM Inductor and Choke | Fixed Inductors | Inductor, 4.3Nh, 6Ghz, 0.85A, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Drum Core, Wirewound | Non Magnetic | Non-Magnetic | |
| Configuration | Fixed | |||
| DCR | 0.0590 ohms | 0.0590 ohms |