Murata Electronics Fixed Inductors LQW18AN4N3B80D

Description
4.3nH Unshielded Wirewound Inductor 2.1A 36mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 2.1A 36mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW18AN4N3B80DTR-ND - DigiKey
Thief River Falls, MN, United States
4.3nH Unshielded Wirewound Inductor 2.1A 36mOhm Max 0603 (1608 Metric)

4.3nH Unshielded Wirewound Inductor 2.1A 36mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN4N3B80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.3NH 2.1A 36 MOHM SMD

FIXED IND 4.3NH 2.1A 36 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW18AN4N3B80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.3NH 2.1A 36 MOHM SMD

FIXED IND 4.3NH 2.1A 36 MOHM SMD

Buy Now Datasheet
Fixed Inductors - LQW18AN4N3B80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN4N3B80D
Fixed Inductors LQW18AN4N3B80D
FIXED IND 4.3NH 2.1A 0.036OHM SM

FIXED IND 4.3NH 2.1A 0.036OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW18AN4N3B80DTR-ND LQW18AN4N3B80D
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Non-Magnetic
Configuration Fixed
DCR 0.0360 ohms 0.0360 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126033 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 20
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details