Murata Electronics Fixed Inductors LQW18AN4N1C8ZD

Description
4.1nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.1nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15700-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15700-2-ND
Fixed Inductors 490-15700-2-ND
4.1nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

4.1nH Unshielded Wirewound Inductor 2.2A 28mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15700-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
DCR 0.0280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2564JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176635-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details