FIXED IND 47NH 380MA 0.29OHM SMD Product overview: LQW18AN47NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 0.29OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 0.29OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN47NJ00D can be used for catalog matching and distributor lookup.
47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)
47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)
47nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)
380mA 47nH ±5% 0603 Power Inductors ROHS
FIXED IND 47NH 380MA 0.29OHM SMD
INDUCTOR, 47NH, 2.6GHZ, 0.38A, 0603 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW18AN47NJ00D | 7242989 | 490-6895-1-ND | LQW18AN47NJ00D | LQW18AN47NJ00D | 76AH5652 |
| Product Name | SMD 380MA 0.29OHM Inductor and Choke | Surface Mount Inductors | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors | Inductor, 47Nh, 2.6Ghz, 0.38A, 0603 Rohs Compliant Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Non Magnetic | Drum Core, Wirewound | Non-Magnetic | |||
| Inductance Range | 0.0470 microH | 0.0470 microH | 0.0470 microH |