Murata Electronics SMD 830MA 0.23OHM Inductor and Choke LQW18AN47NG80D

Description
FIXED IND 47NH 830MA 0.23OHM SMD Product overview: LQW18AN47NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 830MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 830MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN47NG80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47NH 830MA 0.23OHM SMD Product overview: LQW18AN47NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 830MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 830MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN47NG80D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 830MA 0.23OHM Inductor and Choke - 71-LQW18AN47NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 830MA 0.23OHM Inductor and Choke
71-LQW18AN47NG80D
SMD 830MA 0.23OHM Inductor and Choke 71-LQW18AN47NG80D
FIXED IND 47NH 830MA 0.23OHM SMD Product overview: LQW18AN47NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 830MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 830MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN47NG80D can be used for catalog matching and distributor lookup.

FIXED IND 47NH 830MA 0.23OHM SMD Product overview: LQW18AN47NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 830MA, 0.23OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 830MA, 0.23OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN47NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-16895-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16895-1-ND
Fixed Inductors 490-16895-1-ND
47nH Unshielded Wirewound Inductor 830mA 230mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 830mA 230mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16895-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16895-2-ND
Fixed Inductors 490-16895-2-ND
47nH Unshielded Wirewound Inductor 830mA 230mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 830mA 230mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-16895-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-16895-6-ND
Fixed Inductors 490-16895-6-ND
47nH Unshielded Wirewound Inductor 830mA 230mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 830mA 230mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327951-LQW18AN47NG80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327951-LQW18AN47NG80D
Inductors, Coils, Chokes - Fixed Inductors 1327951-LQW18AN47NG80D
Manufacturer: Murata Electronics Win Source Part Number: 1327951-LQW18AN47NG8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Inductance: 47 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 4,000 Mounting: Surface Mount Tolerance: ±2% Q @ Freq: 32 @ 200MHz Frequency - Self Resonant: 2.7GHz DC Resistance (DCR): 230mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 830 mA Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Other Part Number: 490-16895-6,LQW18AN4 7NG80D-ND,490-16895- 2,490-16895-1 Base Product Number: LQW18AN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327951-LQW18AN47NG80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 47 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±2%
Q @ Freq: 32 @ 200MHz
Frequency - Self Resonant: 2.7GHz
DC Resistance (DCR): 230mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 830 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-16895-6,LQW18AN47NG80D-ND,490-16895-2,490-16895-1
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - LQW18AN47NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW18AN47NG80D
Fixed Inductors LQW18AN47NG80D
FIXED IND 47NH 830MA 0.23OHM SMD

FIXED IND 47NH 830MA 0.23OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW18AN47NG80D 490-16895-1-ND 1327951-LQW18AN47NG80D LQW18AN47NG80D
Product Name SMD 830MA 0.23OHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Drum Core, Wirewound Non-Magnetic
Inductance Range 0.0470 microH 0.0470 microH 0.0470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT80-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers