Murata Electronics Fixed Inductors LQW18AN44NG8ZD

Description
44nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
44nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15693-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15693-6-ND
Fixed Inductors 490-15693-6-ND
44nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)

44nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15693-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15693-1-ND
Fixed Inductors 490-15693-1-ND
44nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)

44nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15693-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15693-2-ND
Fixed Inductors 490-15693-2-ND
44nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)

44nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15693-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details