43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)
43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)
43nH Unshielded Wirewound Inductor 380mA 290mOhm Max 0603 (1608 Metric)
FIXED IND 43NH 380MA 0.29OHM SMD Product overview: LQW18AN43NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 380MA, 0.29OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 380MA, 0.29OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN43NJ00D can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 1327976-LQW18AN43NJ0
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 43 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 40 @ 200MHz
Frequency - Self Resonant: 2.7GHz
DC Resistance (DCR): 290mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 380 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-6893-6,490-6893-
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant
FIXED IND 43NH 380MA 0.29OHM SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7855242P | 7855242 | 490-6893-2-ND | 71-LQW18AN43NJ00D | 1327976-LQW18AN43NJ00D | LQW18AN43NJ00D |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | SMD 380MA 0.29OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Inductance Range | 0.0430 microH | 0.0430 microH | 0.0430 microH | 0.0430 microH | ||
| Rated DC Current | 380 milliamps | 380 milliamps | 380 milliamps | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 0603 | 0603 (1608m) | ||||
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound |