FIXED IND 43NH 840MA 210 MOHM
43nH Unshielded Wirewound Inductor 840mA 210mOhm Max 0603 (1608 Metric)
FIXED IND 43NH 840MA 210 MOHM
Manufacturer: Murata Electronics
Win Source Part Number: 1327954-LQW18AN43NG8
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Inductance: 43 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 4,000
Mounting: Surface Mount
Tolerance: ±2%
Q @ Freq: 40 @ 250MHz
Frequency - Self Resonant: 2.78GHz
DC Resistance (DCR): 210mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 840 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-LQW18AN43NG80DTR
Base Product Number: LQW18AN
RoHS Status: ROHS3 Compliant
FIXED IND 43NH 840MA 0.21OHM SMD Product overview: LQW18AN43NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 840MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 840MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW18AN43NG80D can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQW18AN43NG80DDKR-ND | 1327954-LQW18AN43NG80D | 71-LQW18AN43NG80D |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 840MA 0.21OHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Drum Core, Wirewound | Non Magnetic | |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |